Capital Lighting, Inc. 6162-SN Bathroom Fixtures-Two Lights 719248

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Two Light Bath And Vanity Fixture UPC: 806134030735 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Two Light Bath And Vanity Fixture UPC: 806134030735 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6162-SN Bathroom Fixtures-Two Lights - 719248 - Capital Lighting, Inc.
Columbus, OH, USA
6162-SN Bathroom Fixtures-Two Lights
719248
6162-SN Bathroom Fixtures-Two Lights 719248
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Two Light Bath And Vanity Fixture UPC: 806134030735 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 9
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134030735
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719248
Product Name 6162-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details