Capital Lighting, Inc. 6216-PN Flush Mounts-Bowl Style 719235

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Flush Mount UPC: 806134030827 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Flush Mount UPC: 806134030827 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6216-PN Flush Mounts-Bowl Style - 719235 - Capital Lighting, Inc.
Columbus, OH, USA
6216-PN Flush Mounts-Bowl Style
719235
6216-PN Flush Mounts-Bowl Style 719235
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Flush Mount UPC: 806134030827 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 5.75
Length 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 12
Product Name: Three Light Flush Mount
UPC: 806134030827
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719235
Product Name 6216-PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details