Capital Lighting, Inc. 6216-AGB Flush Mounts-Bowl Style 719232

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Three Light Flush Mount UPC: 806134030803 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Three Light Flush Mount UPC: 806134030803 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6216-AGB Flush Mounts-Bowl Style - 719232 - Capital Lighting, Inc.
Columbus, OH, USA
6216-AGB Flush Mounts-Bowl Style
719232
6216-AGB Flush Mounts-Bowl Style 719232
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Three Light Flush Mount UPC: 806134030803 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 5.75
Length 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Brass
Weight: 12
Product Name: Three Light Flush Mount
UPC: 806134030803
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719232
Product Name 6216-AGB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details