Capital Lighting, Inc. 6214-OB Flush Mounts-Bowl Style 719230

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 9 Product Name: Two Light Flush Mount UPC: 806134030773 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 9 Product Name: Two Light Flush Mount UPC: 806134030773 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6214-OB Flush Mounts-Bowl Style - 719230 - Capital Lighting, Inc.
Columbus, OH, USA
6214-OB Flush Mounts-Bowl Style
719230
6214-OB Flush Mounts-Bowl Style 719230
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 9 Product Name: Two Light Flush Mount UPC: 806134030773 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 5.00
Length 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 9
Product Name: Two Light Flush Mount
UPC: 806134030773
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719230
Product Name 6214-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details