PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 18.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134026790
Category: Wall Sconce
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 719226 |
| Product Name | 4901-OB Sconces-Drum Shades |
| Application | Residential |