Capital Lighting, Inc. 9341-OB Mini Pendants-Rod 719225

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 806134036249 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 806134036249 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9341-OB Mini Pendants-Rod - 719225 - Capital Lighting, Inc.
Columbus, OH, USA
9341-OB Mini Pendants-Rod
719225
9341-OB Mini Pendants-Rod 719225
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 806134036249 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 49.75
Length 49.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Pendant
UPC: 806134036249
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719225
Product Name 9341-OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details