Capital Lighting, Inc. 6715-SN Flush Mounts-Bowl Style 719217

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Flush Mount UPC: 806134032104 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Flush Mount UPC: 806134032104 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6715-SN Flush Mounts-Bowl Style - 719217 - Capital Lighting, Inc.
Columbus, OH, USA
6715-SN Flush Mounts-Bowl Style
719217
6715-SN Flush Mounts-Bowl Style 719217
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Flush Mount UPC: 806134032104 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 7.75
Length 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Three Light Flush Mount
UPC: 806134032104
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719217
Product Name 6715-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details