Capital Lighting, Inc. 6713-OB Flush Mounts-Bowl Style 719214

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 9 Product Name: Two Light Flush Mount UPC: 806134032043 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 9 Product Name: Two Light Flush Mount UPC: 806134032043 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6713-OB Flush Mounts-Bowl Style - 719214 - Capital Lighting, Inc.
Columbus, OH, USA
6713-OB Flush Mounts-Bowl Style
719214
6713-OB Flush Mounts-Bowl Style 719214
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 9 Product Name: Two Light Flush Mount UPC: 806134032043 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 9
Product Name: Two Light Flush Mount
UPC: 806134032043
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719214
Product Name 6713-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details