Capital Lighting, Inc. 1901-SN Sconces-Single Candle 719206

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134009984 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134009984 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1901-SN Sconces-Single Candle - 719206 - Capital Lighting, Inc.
Columbus, OH, USA
1901-SN Sconces-Single Candle
719206
1901-SN Sconces-Single Candle 719206
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134009984 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 7.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134009984
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719206
Product Name 1901-SN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details