Capital Lighting, Inc. 6304-AGB Bathroom Fixtures-Four Lights 719186

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 10.00 Extension: 6.25 Bulb Qty: 4 Wattage: 100 Finish: Aged Brass Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134030971 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 10.00 Extension: 6.25 Bulb Qty: 4 Wattage: 100 Finish: Aged Brass Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134030971 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6304-AGB Bathroom Fixtures-Four Lights - 719186 - Capital Lighting, Inc.
Columbus, OH, USA
6304-AGB Bathroom Fixtures-Four Lights
719186
6304-AGB Bathroom Fixtures-Four Lights 719186
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 10.00 Extension: 6.25 Bulb Qty: 4 Wattage: 100 Finish: Aged Brass Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134030971 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 10.00
Extension: 6.25
Bulb
Qty: 4
Wattage: 100
Finish: Aged Brass
Weight: 12
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134030971
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719186
Product Name 6304-AGB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details