Capital Lighting, Inc. 6313-AN Semi-Flush Mts.-Other 719185

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Three Light Semi Flush UPC: 806134031022 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Three Light Semi Flush UPC: 806134031022 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6313-AN Semi-Flush Mts.-Other - 719185 - Capital Lighting, Inc.
Columbus, OH, USA
6313-AN Semi-Flush Mts.-Other
719185
6313-AN Semi-Flush Mts.-Other 719185
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Three Light Semi Flush UPC: 806134031022 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.50
Length 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 12
Product Name: Three Light Semi Flush
UPC: 806134031022
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719185
Product Name 6313-AN Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details