Capital Lighting, Inc. 6301-AGB Sconces-Single Glass 719184

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.25 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134030858 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.25 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134030858 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6301-AGB Sconces-Single Glass - 719184 - Capital Lighting, Inc.
Columbus, OH, USA
6301-AGB Sconces-Single Glass
719184
6301-AGB Sconces-Single Glass 719184
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.25 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134030858 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 6.25
Bulb
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 4
Product Name: One Light Bath And Vanity Fixture
UPC: 806134030858
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719184
Product Name 6301-AGB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details