Capital Lighting, Inc. 6302-DB Bathroom Fixtures-Two Lights 719183

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Bronze Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134030919 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Bronze Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134030919 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6302-DB Bathroom Fixtures-Two Lights - 719183 - Capital Lighting, Inc.
Columbus, OH, USA
6302-DB Bathroom Fixtures-Two Lights
719183
6302-DB Bathroom Fixtures-Two Lights 719183
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Bronze Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134030919 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 10.00
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Distressed Bronze
Weight: 8
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134030919
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719183
Product Name 6302-DB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details