Capital Lighting, Inc. 6321-AGB Mini Pendants-Rod 719181

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 49.75 Length 49.75 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: One Light Pendant UPC: 806134031091 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 49.75 Length 49.75 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: One Light Pendant UPC: 806134031091 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6321-AGB Mini Pendants-Rod - 719181 - Capital Lighting, Inc.
Columbus, OH, USA
6321-AGB Mini Pendants-Rod
719181
6321-AGB Mini Pendants-Rod 719181
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 49.75 Length 49.75 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: One Light Pendant UPC: 806134031091 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 49.75
Length 49.75
Bulb
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 6
Product Name: One Light Pendant
UPC: 806134031091
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719181
Product Name 6321-AGB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details