Capital Lighting, Inc. 8756-161 Exterior -Post/Pier Head 719170

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Post Glass: Elegant Champagne Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Post Glass: Elegant Champagne Hammered

Suppliers

Company
Product
Description
Supplier Links
8756-161 Exterior -Post/Pier Head - 719170 - Capital Lighting, Inc.
Columbus, OH, USA
8756-161 Exterior -Post/Pier Head
719170
8756-161 Exterior -Post/Pier Head 719170
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Post Glass: Elegant Champagne Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 25.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mossoro Walnut
Product Name: Three Light Post
Glass: Elegant Champagne Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719170
Product Name 8756-161 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details