Capital Lighting, Inc. 8272-A357 Exterior -Wall Mount 719164

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.50 Extension: 9.25 Bulb Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Two Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.50 Extension: 9.25 Bulb Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Two Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8272-A357 Exterior -Wall Mount - 719164 - Capital Lighting, Inc.
Columbus, OH, USA
8272-A357 Exterior -Wall Mount
719164
8272-A357 Exterior -Wall Mount 719164
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.50 Extension: 9.25 Bulb Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Two Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 20.50
Extension: 9.25
Bulb
Qty: 2
Wattage: 60
Finish: Iron Oxide
Product Name: Two Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719164
Product Name 8272-A357 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details