Capital Lighting, Inc. 8191-164 Exterior -Sconces 719162

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Vintage Champagne Twist And Lock
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Vintage Champagne Twist And Lock

Suppliers

Company
Product
Description
Supplier Links
8191-164 Exterior -Sconces - 719162 - Capital Lighting, Inc.
Columbus, OH, USA
8191-164 Exterior -Sconces
719162
8191-164 Exterior -Sconces 719162
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Vintage Champagne Twist And Lock

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Heritage
Product Name: One Light Outdoor Fixture
Glass: Vintage Champagne Twist And Lock

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719162
Product Name 8191-164 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details