Capital Lighting, Inc. 8273-A357 Exterior -Wall Mount 719148

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.25 Extension: 11.25 Bulb Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Three Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.25 Extension: 11.25 Bulb Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8273-A357 Exterior -Wall Mount - 719148 - Capital Lighting, Inc.
Columbus, OH, USA
8273-A357 Exterior -Wall Mount
719148
8273-A357 Exterior -Wall Mount 719148
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.25 Extension: 11.25 Bulb Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.25
Extension: 11.25
Bulb
Qty: 3
Wattage: 60
Finish: Iron Oxide
Product Name: Three Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719148
Product Name 8273-A357 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details