PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.50
Extension: 5.5
Bulb
Qty: 2
Wattage: 60
Finish: Spanish Iron
Glass: Elegant Champagne Hammered
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 719146 |
| Product Name | 8887-A39 Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |