Capital Lighting, Inc. 8264-161 Exterior -Hanging 719145

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Chain Hung Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Chain Hung Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8264-161 Exterior -Hanging - 719145 - Capital Lighting, Inc.
Columbus, OH, USA
8264-161 Exterior -Hanging
719145
8264-161 Exterior -Hanging 719145
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Chain Hung Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mossoro Walnut
Product Name: Three Light Chain Hung
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719145
Product Name 8264-161 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details