Capital Lighting, Inc. 9234-161 Exterior -Hanging 719144

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9234-161 Exterior -Hanging - 719144 - Capital Lighting, Inc.
Columbus, OH, USA
9234-161 Exterior -Hanging
719144
9234-161 Exterior -Hanging 719144
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 22.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mossoro Walnut
Product Name: Three Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719144
Product Name 9234-161 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details