Capital Lighting, Inc. 8251-61-PL Exterior -Wall Mount 719138

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.75 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Driftwood
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.75 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Driftwood

Suppliers

Company
Product
Description
Supplier Links
8251-61-PL Exterior -Wall Mount - 719138 - Capital Lighting, Inc.
Columbus, OH, USA
8251-61-PL Exterior -Wall Mount
719138
8251-61-PL Exterior -Wall Mount 719138
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.75 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Driftwood

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.75
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture
Glass: Driftwood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719138
Product Name 8251-61-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details