Capital Lighting, Inc. 8631-357 Exterior -Sconces 719137

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
8631-357 Exterior -Sconces - 719137 - Capital Lighting, Inc.
Columbus, OH, USA
8631-357 Exterior -Sconces
719137
8631-357 Exterior -Sconces 719137
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 18.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Iron Oxide
Product Name: One Light Outdoor Fixture
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719137
Product Name 8631-357 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details