Capital Lighting, Inc. 8636-357 Exterior -Post/Pier Head 719136

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Post Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Post Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
8636-357 Exterior -Post/Pier Head - 719136 - Capital Lighting, Inc.
Columbus, OH, USA
8636-357 Exterior -Post/Pier Head
719136
8636-357 Exterior -Post/Pier Head 719136
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Post Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Iron Oxide
Product Name: One Light Post
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719136
Product Name 8636-357 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details