Capital Lighting, Inc. 8632-357 Exterior -Sconces 719134

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 24.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 24.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
8632-357 Exterior -Sconces - 719134 - Capital Lighting, Inc.
Columbus, OH, USA
8632-357 Exterior -Sconces
719134
8632-357 Exterior -Sconces 719134
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 24.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 24.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Iron Oxide
Product Name: One Light Outdoor Fixture
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719134
Product Name 8632-357 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details