Capital Lighting, Inc. 7711-AGB Pendants-Drum Shade 719129

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 72.50 Length 72.50 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 8 Product Name: One Light Pendant UPC: 806134033378 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 72.50 Length 72.50 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 8 Product Name: One Light Pendant UPC: 806134033378 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7711-AGB Pendants-Drum Shade - 719129 - Capital Lighting, Inc.
Columbus, OH, USA
7711-AGB Pendants-Drum Shade
719129
7711-AGB Pendants-Drum Shade 719129
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 72.50 Length 72.50 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 8 Product Name: One Light Pendant UPC: 806134033378 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 72.50
Length 72.50
Bulb
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 8
Product Name: One Light Pendant
UPC: 806134033378
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719129
Product Name 7711-AGB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details