Capital Lighting, Inc. 7712-HN Island/Pool Table-2 Light Bar 719127

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 82.00 Length 82.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Historic Nickel Weight: 22 Product Name: Two Light Island Light UPC: 806134033422 Category: Island Light Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 82.00 Length 82.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Historic Nickel Weight: 22 Product Name: Two Light Island Light UPC: 806134033422 Category: Island Light Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
7712-HN Island/Pool Table-2 Light Bar - 719127 - Capital Lighting, Inc.
Columbus, OH, USA
7712-HN Island/Pool Table-2 Light Bar
719127
7712-HN Island/Pool Table-2 Light Bar 719127
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 82.00 Length 82.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Historic Nickel Weight: 22 Product Name: Two Light Island Light UPC: 806134033422 Category: Island Light Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 82.00
Length 82.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Historic Nickel
Weight: 22
Product Name: Two Light Island Light
UPC: 806134033422
Category: Island Light
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719127
Product Name 7712-HN Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details