Capital Lighting, Inc. 902-AGB Pendants-Drum Shade 719120

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 75.50 Length 75.50 Bulb Qty: 5 Wattage: 60 Finish: Aged Brass Weight: 24 Product Name: Five Light Pendant UPC: 806134036027 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 75.50 Length 75.50 Bulb Qty: 5 Wattage: 60 Finish: Aged Brass Weight: 24 Product Name: Five Light Pendant UPC: 806134036027 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
902-AGB Pendants-Drum Shade - 719120 - Capital Lighting, Inc.
Columbus, OH, USA
902-AGB Pendants-Drum Shade
719120
902-AGB Pendants-Drum Shade 719120
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 75.50 Length 75.50 Bulb Qty: 5 Wattage: 60 Finish: Aged Brass Weight: 24 Product Name: Five Light Pendant UPC: 806134036027 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 75.50
Length 75.50
Bulb
Qty: 5
Wattage: 60
Finish: Aged Brass
Weight: 24
Product Name: Five Light Pendant
UPC: 806134036027
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719120
Product Name 902-AGB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details