Capital Lighting, Inc. 8281-A61 Exterior -Wall Mount 719118

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.75 Extension: 8.25 Bulb Qty: 1 Wattage: 60 Finish: Vintage Rust Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.75 Extension: 8.25 Bulb Qty: 1 Wattage: 60 Finish: Vintage Rust Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
8281-A61 Exterior -Wall Mount - 719118 - Capital Lighting, Inc.
Columbus, OH, USA
8281-A61 Exterior -Wall Mount
719118
8281-A61 Exterior -Wall Mount 719118
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.75 Extension: 8.25 Bulb Qty: 1 Wattage: 60 Finish: Vintage Rust Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.75
Extension: 8.25
Bulb
Qty: 1
Wattage: 60
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719118
Product Name 8281-A61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details