Capital Lighting, Inc. 8256-94-PL Exterior -Post/Pier Head 719115

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Post Glass: Driftwood
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Post Glass: Driftwood

Suppliers

Company
Product
Description
Supplier Links
8256-94-PL Exterior -Post/Pier Head - 719115 - Capital Lighting, Inc.
Columbus, OH, USA
8256-94-PL Exterior -Post/Pier Head
719115
8256-94-PL Exterior -Post/Pier Head 719115
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Post Glass: Driftwood

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Heritage
Product Name: One Light Post
Glass: Driftwood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719115
Product Name 8256-94-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details