Capital Lighting, Inc. 8251-94-PL Exterior -Wall Mount 719113

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.75 Extension: 8 Bulb Type: G Medium Base Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Driftwood
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.75 Extension: 8 Bulb Type: G Medium Base Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Driftwood

Suppliers

Company
Product
Description
Supplier Links
8251-94-PL Exterior -Wall Mount - 719113 - Capital Lighting, Inc.
Columbus, OH, USA
8251-94-PL Exterior -Wall Mount
719113
8251-94-PL Exterior -Wall Mount 719113
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.75 Extension: 8 Bulb Type: G Medium Base Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Driftwood

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.75
Extension: 8
Bulb
Type: G Medium Base
Qty: 1
Wattage: 13
Finish: Heritage
Product Name: One Light Outdoor Fixture
Glass: Driftwood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719113
Product Name 8251-94-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details