Capital Lighting, Inc. 8252-94-PL Exterior -Wall Mount 719111

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.75 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Driftwood
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.75 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Driftwood

Suppliers

Company
Product
Description
Supplier Links
8252-94-PL Exterior -Wall Mount - 719111 - Capital Lighting, Inc.
Columbus, OH, USA
8252-94-PL Exterior -Wall Mount
719111
8252-94-PL Exterior -Wall Mount 719111
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.75 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Driftwood

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.75
Extension: 10.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Heritage
Product Name: One Light Outdoor Fixture
Glass: Driftwood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719111
Product Name 8252-94-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details