Capital Lighting, Inc. 7701-HN Sconces-Single Candle 719102

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134033323 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134033323 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7701-HN Sconces-Single Candle - 719102 - Capital Lighting, Inc.
Columbus, OH, USA
7701-HN Sconces-Single Candle
719102
7701-HN Sconces-Single Candle 719102
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134033323 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Historic Nickel
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134033323
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719102
Product Name 7701-HN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details