Capital Lighting, Inc. 172-AGB Sconces-Double Candle 719096

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134007027 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134007027 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
172-AGB Sconces-Double Candle - 719096 - Capital Lighting, Inc.
Columbus, OH, USA
172-AGB Sconces-Double Candle
719096
172-AGB Sconces-Double Candle 719096
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134007027 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Extension: 7.25
Bulb
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 806134007027
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719096
Product Name 172-AGB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details