Capital Lighting, Inc. 953-HB Bathroom Fixtures-Four Lights 719072

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.50 Extension: 4.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Historic Bronze Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134036485 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.50 Extension: 4.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Historic Bronze Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134036485 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
953-HB Bathroom Fixtures-Four Lights - 719072 - Capital Lighting, Inc.
Columbus, OH, USA
953-HB Bathroom Fixtures-Four Lights
719072
953-HB Bathroom Fixtures-Four Lights 719072
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.50 Extension: 4.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Historic Bronze Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134036485 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 30.50
Extension: 4.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Historic Bronze
Weight: 13
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134036485
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719072
Product Name 953-HB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details