Capital Lighting, Inc. 2504-PN Bathroom Fixtures-Four Lights 719064

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134012946 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134012946 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2504-PN Bathroom Fixtures-Four Lights - 719064 - Capital Lighting, Inc.
Columbus, OH, USA
2504-PN Bathroom Fixtures-Four Lights
719064
2504-PN Bathroom Fixtures-Four Lights 719064
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134012946 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Weight: 13
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134012946
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719064
Product Name 2504-PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details