Capital Lighting, Inc. 2502-OB Bathroom Fixtures-Two Lights 719063

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134012854 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134012854 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2502-OB Bathroom Fixtures-Two Lights - 719063 - Capital Lighting, Inc.
Columbus, OH, USA
2502-OB Bathroom Fixtures-Two Lights
719063
2502-OB Bathroom Fixtures-Two Lights 719063
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134012854 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Bronze
Weight: 8
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134012854
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719063
Product Name 2502-OB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details