Capital Lighting, Inc. 5904-OB Bathroom Fixtures-Four Lights 719062

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134030339 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134030339 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5904-OB Bathroom Fixtures-Four Lights - 719062 - Capital Lighting, Inc.
Columbus, OH, USA
5904-OB Bathroom Fixtures-Four Lights
719062
5904-OB Bathroom Fixtures-Four Lights 719062
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134030339 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 10.25
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old Bronze
Weight: 12
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134030339
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719062
Product Name 5904-OB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details