Capital Lighting, Inc. 2521-OB Mini Pendants-Rod 719061

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 4 Product Name: One Light Pendant UPC: 806134013011 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 4 Product Name: One Light Pendant UPC: 806134013011 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2521-OB Mini Pendants-Rod - 719061 - Capital Lighting, Inc.
Columbus, OH, USA
2521-OB Mini Pendants-Rod
719061
2521-OB Mini Pendants-Rod 719061
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 4 Product Name: One Light Pendant UPC: 806134013011 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 72.00
Length 72.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 4
Product Name: One Light Pendant
UPC: 806134013011
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719061
Product Name 2521-OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details