Capital Lighting, Inc. 3804-SN Bathroom Fixtures-Four Lights 719055

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134023737 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134023737 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3804-SN Bathroom Fixtures-Four Lights - 719055 - Capital Lighting, Inc.
Columbus, OH, USA
3804-SN Bathroom Fixtures-Four Lights
719055
3804-SN Bathroom Fixtures-Four Lights 719055
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134023737 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 11
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134023737
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719055
Product Name 3804-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details