Capital Lighting, Inc. 3802-PC Bathroom Fixtures-Two Lights 719051

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134023645 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134023645 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3802-PC Bathroom Fixtures-Two Lights - 719051 - Capital Lighting, Inc.
Columbus, OH, USA
3802-PC Bathroom Fixtures-Two Lights
719051
3802-PC Bathroom Fixtures-Two Lights 719051
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134023645 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 6
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134023645
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719051
Product Name 3802-PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details