Capital Lighting, Inc. 5913F-PN Semi-Flush Mts.-Other 719034

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: Three Light Semi Flush UPC: 806134030445 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: Three Light Semi Flush UPC: 806134030445 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5913F-PN Semi-Flush Mts.-Other - 719034 - Capital Lighting, Inc.
Columbus, OH, USA
5913F-PN Semi-Flush Mts.-Other
719034
5913F-PN Semi-Flush Mts.-Other 719034
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: Three Light Semi Flush UPC: 806134030445 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 14.50
Length 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 11
Product Name: Three Light Semi Flush
UPC: 806134030445
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719034
Product Name 5913F-PN Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details