Capital Lighting, Inc. 5801-OB Sconces-Single Glass 719031

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134027759 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134027759 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5801-OB Sconces-Single Glass - 719031 - Capital Lighting, Inc.
Columbus, OH, USA
5801-OB Sconces-Single Glass
719031
5801-OB Sconces-Single Glass 719031
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134027759 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 6
Product Name: One Light Bath And Vanity Fixture
UPC: 806134027759
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719031
Product Name 5801-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details