Capital Lighting, Inc. 652-SN Bathroom Fixtures-Two Lights 719023

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134031695 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134031695 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
652-SN Bathroom Fixtures-Two Lights - 719023 - Capital Lighting, Inc.
Columbus, OH, USA
652-SN Bathroom Fixtures-Two Lights
719023
652-SN Bathroom Fixtures-Two Lights 719023
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134031695 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 6
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134031695
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719023
Product Name 652-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details