Capital Lighting, Inc. 653-OB Bathroom Fixtures-Three Lights 719021

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134031701 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134031701 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
653-OB Bathroom Fixtures-Three Lights - 719021 - Capital Lighting, Inc.
Columbus, OH, USA
653-OB Bathroom Fixtures-Three Lights
719021
653-OB Bathroom Fixtures-Three Lights 719021
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134031701 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Bronze
Weight: 8
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134031701
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719021
Product Name 653-OB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details