Capital Lighting, Inc. 2302-AN Bathroom Fixtures-Two Lights 719012

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134012069 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134012069 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2302-AN Bathroom Fixtures-Two Lights - 719012 - Capital Lighting, Inc.
Columbus, OH, USA
2302-AN Bathroom Fixtures-Two Lights
719012
2302-AN Bathroom Fixtures-Two Lights 719012
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134012069 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Nickel
Weight: 8
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134012069
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719012
Product Name 2302-AN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details