Capital Lighting, Inc. 2304-PN Bathroom Fixtures-Four Lights 719010

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134012168 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134012168 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2304-PN Bathroom Fixtures-Four Lights - 719010 - Capital Lighting, Inc.
Columbus, OH, USA
2304-PN Bathroom Fixtures-Four Lights
719010
2304-PN Bathroom Fixtures-Four Lights 719010
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134012168 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.00
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Weight: 12
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134012168
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719010
Product Name 2304-PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details