Capital Lighting, Inc. 1974-SN Bathroom Fixtures-Four Lights 719005

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134010522 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134010522 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1974-SN Bathroom Fixtures-Four Lights - 719005 - Capital Lighting, Inc.
Columbus, OH, USA
1974-SN Bathroom Fixtures-Four Lights
719005
1974-SN Bathroom Fixtures-Four Lights 719005
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134010522 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 13
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134010522
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719005
Product Name 1974-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details