Capital Lighting, Inc. 8815SP/PN Mid. Chandeliers-Glass Up 718982

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 37.50 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Satin Pewter/Polished Nickel Product Name: 15 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 37.50 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Satin Pewter/Polished Nickel Product Name: 15 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8815SP/PN Mid. Chandeliers-Glass Up - 718982 - Capital Lighting, Inc.
Columbus, OH, USA
8815SP/PN Mid. Chandeliers-Glass Up
718982
8815SP/PN Mid. Chandeliers-Glass Up 718982
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 37.50 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Satin Pewter/Polished Nickel Product Name: 15 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 37.50
Bulb
Type: G16.5
Qty: 15
Wattage: 60
Finish: Satin Pewter/Polished Nickel
Product Name: 15 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718982
Product Name 8815SP/PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details