Capital Lighting, Inc. 8810SP/PN Lamps-Table Lamps 718980

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Pewter/Polished Nickel Product Name: Three Light Portable Light Category: Portables
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Pewter/Polished Nickel Product Name: Three Light Portable Light Category: Portables

Suppliers

Company
Product
Description
Supplier Links
8810SP/PN Lamps-Table Lamps - 718980 - Capital Lighting, Inc.
Columbus, OH, USA
8810SP/PN Lamps-Table Lamps
718980
8810SP/PN Lamps-Table Lamps 718980
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Pewter/Polished Nickel Product Name: Three Light Portable Light Category: Portables

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Pewter/Polished Nickel
Product Name: Three Light Portable Light
Category: Portables

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718980
Product Name 8810SP/PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details